HARTING Inc. of North America Hard Metric Connector, Plug, 125Pos; Product Range Harting 17151252201

Description
HARD METRIC CONNECTOR, PLUG, 125POS; Product Range:har-bus HM Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 125POS; Product Range:har-bus HM Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 125Pos; Product Range Harting - 35C3342 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 125Pos; Product Range Harting
35C3342
Hard Metric Connector, Plug, 125Pos; Product Range Harting 35C3342
HARD METRIC CONNECTOR, PLUG, 125POS; Product Range:har-bus HM Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 125POS; Product Range:har-bus HM Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3342
Product Name Hard Metric Connector, Plug, 125Pos; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FS11005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details