har-bus HM Mel., Typ AB25, AFS 1, Tube
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 125POS 2MM PRESS-FIT
HAR-BUS HM MALE TYPE AB25 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17151251201 | 17151251201-ND | 17151251201 | 93C8445 |
| Product Name | Backplane Connectors | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Har-Bus Hm Male Type Ab25 Rohs Compliant Harting |
| Connector Type | Header, Male Pins | |||
| Mounting | Through Hole | |||
| Voltage Rating | 150 volts |