HARTING Inc. of North America Hard Metric Connector, Plug, 110Pos; Body Style Harting 17141102201

Description
HARD METRIC CONNECTOR, PLUG, 110POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 110POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 110Pos; Body Style Harting - 35C3340 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 110Pos; Body Style Harting
35C3340
Hard Metric Connector, Plug, 110Pos; Body Style Harting 35C3340
HARD METRIC CONNECTOR, PLUG, 110POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 110POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3340
Product Name Hard Metric Connector, Plug, 110Pos; Body Style Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10151094-1320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details