"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL TY
Hard Metric Connectors HAR-BUS HM MEL TYP AB19 AFS 2 TUBE Product overview: 17130952201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17130952201 can be used for catalog matching and distributor lookup.
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 95
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5
Package: Tube
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: AB 19
CONN HEADER 95POS 2MM PRESS-FIT
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5280-ND | 17130952201 | 406-17130952201 | 17130952201 | |
| Product Name | Hard Metric, Standard | Backplane Connectors | Electronic Connector | Connectors, Interconnects Backplane Connectors Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Header, Male Pins | ||||
| Mounting | Through Hole | ||||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 95 # |