HARTING Inc. of North America Backplane Connectors 17122502201

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Backplane Connector - Hard Metric, Standard, part number 17122502201, features a male connector with a straight configuration. It is designed for a 250-position arrangement with a contact length of 8.2 mm for mating termination. The connector is suitable for applications requiring reliable electrical connections in backplane systems. The dimensions and specifications align with performance level 2, ensuring compatibility with various board drillings and contact configurations. This product is ideal for engineers seeking robust and precise connector solutions for their projects.

Datasheet Summary
Powered by GS/AI

The Backplane Connector - Hard Metric, Standard, part number 17122502201, features a male connector with a straight configuration. It is designed for a 250-position arrangement with a contact length of 8.2 mm for mating termination. The connector is suitable for applications requiring reliable electrical connections in backplane systems. The dimensions and specifications align with performance level 2, ensuring compatibility with various board drillings and contact configurations. This product is ideal for engineers seeking robust and precise connector solutions for their projects.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17122502201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17122502201
Backplane Connectors 17122502201
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 1195-5279-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5279-ND
Hard Metric, Standard 1195-5279-ND
"250 (200 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"250 (200 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17122502201 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17122502201
Backplane Connectors - Hard Metric, Standard 17122502201
CONN HEADER 250POS 2MM PRESS-FIT

CONN HEADER 250POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 17122502201 1195-5279-ND 17122502201
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102153-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers