HARTING Inc. of North America Hard Metric Connector, Plug, 250Pos; Product Range Harting 17122502201

Description
HARD METRIC CONNECTOR, PLUG, 250POS; Product Range:har-bus HM Series; No. of Contacts:250Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 250POS; Product Range:har-bus HM Series; No. of Contacts:250Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 250Pos; Product Range Harting - 35C3337 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 250Pos; Product Range Harting
35C3337
Hard Metric Connector, Plug, 250Pos; Product Range Harting 35C3337
HARD METRIC CONNECTOR, PLUG, 250POS; Product Range:har-bus HM Series; No. of Contacts:250Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 250POS; Product Range:har-bus HM Series; No. of Contacts:250Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3337
Product Name Hard Metric Connector, Plug, 250Pos; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Q-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 05R9518 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Female Power Contact with 18 AWG wire, 150mm, double-end - G125-FP10150AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details