HARTING Inc. of North America Hard Metric Connector, Plug, 220Pos; Body Style Harting 17112202201

Description
HARD METRIC CONNECTOR, PLUG, 220POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 220POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 220Pos; Body Style Harting - 35C3335 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 220Pos; Body Style Harting
35C3335
Hard Metric Connector, Plug, 220Pos; Body Style Harting 35C3335
HARD METRIC CONNECTOR, PLUG, 220POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 220POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3335
Product Name Hard Metric Connector, Plug, 220Pos; Body Style Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - B5743-208-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102321-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details