HARTING Inc. of North America Backplane Connectors 17111761201

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17111761201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17111761201
Backplane Connectors 17111761201
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 17111761201-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17111761201-ND
Hard Metric, Standard 17111761201-ND
"220 (176 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"220 (176 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Harting Product Rohs Compliant Harting - 44J8116 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J8116
Harting Product Rohs Compliant Harting 44J8116
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17111761201 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17111761201
Backplane Connectors - Hard Metric, Standard 17111761201
CONN HEADER 220POS 2MM PRESS-FIT

CONN HEADER 220POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17111761201 17111761201-ND 44J8116 17111761201
Product Name Backplane Connectors Hard Metric, Standard Harting Product Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10402000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details