"244 (200 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL TY
CONN HEADER 244POS 2MM PRESS-FIT
HARTING PRODUCT ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17102441201-ND | 17102441201 | 17102441201 | 44J8105 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Harting Product Rohs Compliant Harting |
| Connector Type | Header, Male Pins |