HARTING Inc. of North America Connectors 17102002201

Description
HM MALE TYPE DE, UNSHIELDED, P
Request a Quote Datasheet
Description
HM MALE TYPE DE, UNSHIELDED, P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 17102002201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
17102002201
Connectors 17102002201
HM MALE TYPE DE, UNSHIELDED, P

HM MALE TYPE DE, UNSHIELDED, P

Buy Now
Backplane Connectors - 17102002201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17102002201
Backplane Connectors 17102002201
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 17102002201-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17102002201-ND
Hard Metric, Standard 17102002201-ND
"200 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"200 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17102002201 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17102002201
Backplane Connectors - Hard Metric, Standard 17102002201
CONN HEADER 200POS 2MM PRESS-FIT

CONN HEADER 200POS 2MM PRESS-FIT

Supplier's Site Datasheet
Harting Product Rohs Compliant Harting - 44J8100 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J8100
Harting Product Rohs Compliant Harting 44J8100
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17102002201 17102002201 17102002201-ND 17102002201 44J8100
Product Name Connectors Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Harting Product Rohs Compliant Harting
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data