HARTING Inc. of North America Backplane Connectors 17063082204

Description
Hard Metric Connectors HAR-BUS HM MEL.,
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL.,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17063082204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17063082204
Backplane Connectors 17063082204
Hard Metric Connectors HAR-BUS HM MEL.,

Hard Metric Connectors HAR-BUS HM MEL.,

Buy Now
Hard Metric, Standard - 17063082204-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17063082204-ND
Hard Metric, Standard 17063082204-ND
"308 (220 + 88 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"308 (220 + 88 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17063082204 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17063082204
Backplane Connectors - Hard Metric, Standard 17063082204
CONN HEADER 308POS 2MM PRESS-FIT

CONN HEADER 308POS 2MM PRESS-FIT

Supplier's Site Datasheet
Har-Bus Hm Male, Monoblock Rohs Compliant Harting - 93C8433 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Male, Monoblock Rohs Compliant Harting
93C8433
Har-Bus Hm Male, Monoblock Rohs Compliant Harting 93C8433
HAR-BUS HM MALE, MONOBLOCK ROHS COMPLIANT: YES

HAR-BUS HM MALE, MONOBLOCK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17063082204 17063082204-ND 17063082204 93C8433
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Har-Bus Hm Male, Monoblock Rohs Compliant Harting
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details