"308 (220 + 88 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL.,
CONN HEADER 308POS 2MM PRESS-FIT
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5276-ND | 17063082203 | 17063082203 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Header, Male Pins |