"308 (220 + 88 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL.,
CONN HEADER 308POS 2MM PRESS-FIT
HARD METRIC CONNECTOR, PLUG, 308POS; Product Range:har-bus HM Series; No. of Contacts:308Contacts
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8218-ND | 17063082201 | 17063082201 | 35C3333 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Hard Metric Connector, Plug, 308Pos; Product Range Harting |
| Connector Type | Header, Male Pins | |||
| Mounting | Through Hole | |||
| Contact Pitch | 2.01 mm (0.0790 inch) | |||
| Number of Contacts | 308 # |