HARTING Inc. of North America Backplane Connectors 17063082001

Description
Hard Metric Connectors HAR-BUS HM MEL.,
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL.,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17063082001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17063082001
Backplane Connectors 17063082001
Hard Metric Connectors HAR-BUS HM MEL.,

Hard Metric Connectors HAR-BUS HM MEL.,

Buy Now
Hard Metric, Standard - 17063082001-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17063082001-ND
Hard Metric, Standard 17063082001-ND
"308 (220 + 88 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"308 (220 + 88 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Har-Bus Hm Male Monoblock Rohs Compliant Harting - 93C8431 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Male Monoblock Rohs Compliant Harting
93C8431
Har-Bus Hm Male Monoblock Rohs Compliant Harting 93C8431
HAR-BUS HM MALE MONOBLOCK ROHS COMPLIANT: YES

HAR-BUS HM MALE MONOBLOCK ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17063082001 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17063082001
Backplane Connectors - Hard Metric, Standard 17063082001
CONN HEADER 308POS 2MM PRESS-FIT

CONN HEADER 308POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17063082001 17063082001-ND 93C8431 17063082001
Product Name Backplane Connectors Hard Metric, Standard Har-Bus Hm Male Monoblock Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type CompactPCI; Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002804AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details