HARTING Inc. of North America Backplane Connectors 17063081201

Description
Hard Metric Connectors HAR-BUS HM MEL.,
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL.,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17063081201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17063081201
Backplane Connectors 17063081201
Hard Metric Connectors HAR-BUS HM MEL.,

Hard Metric Connectors HAR-BUS HM MEL.,

Buy Now
Hard Metric, Standard - 1195-5275-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5275-ND
Hard Metric, Standard 1195-5275-ND
"308 (220 + 88 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"308 (220 + 88 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Harting Product Rohs Compliant Harting - 44J8087 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J8087
Harting Product Rohs Compliant Harting 44J8087
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17063081201 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17063081201
Backplane Connectors - Hard Metric, Standard 17063081201
CONN HEADER 308POS 2MM PRESS-FIT

CONN HEADER 308POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17063081201 1195-5275-ND 44J8087 17063081201
Product Name Backplane Connectors Hard Metric, Standard Harting Product Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details