HAR-BUS HM MEL., TYP B19, AFS 2, TUBE
Hard Metric Connectors 133P TYPE B19 MAL
"133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 133POS 2MM PRESS-FIT
HARD METRIC CONN, 133POS, 7ROW, PRESSFIT; Product Range:har-bus HM Series; No. of Contacts:133Contacts
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17051332201 | 17051332201 | 1195-5810-ND | 17051332201 | 37AC2069 |
| Product Name | Connectors Board to Board, Backplane, Hard Metric | Backplane Connectors | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hard Metric Conn, 133Pos, 7Row, Pressfit; Product Range Harting |
| Connector Type | Board to Board Connector | Header, Male Pins | |||
| Mounting | Through Hole | ||||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 133 # |