HARTING Inc. of North America Backplane Connectors 17051332005

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17051332005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17051332005
Backplane Connectors 17051332005
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 1195-5272-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5272-ND
Hard Metric, Standard 1195-5272-ND
"133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Har-Bus Hm Male Strt B19 (Ab Friendly) Rohs Compliant Harting - 93C8425 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Male Strt B19 (Ab Friendly) Rohs Compliant Harting
93C8425
Har-Bus Hm Male Strt B19 (Ab Friendly) Rohs Compliant Harting 93C8425
HAR-BUS HM MALE STRT B19 (AB FRIENDLY) ROHS COMPLIANT: YES

HAR-BUS HM MALE STRT B19 (AB FRIENDLY) ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17051332005 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17051332005
Backplane Connectors - Hard Metric, Standard 17051332005
CONN HEADER 133POS 2MM PRESS-FIT

CONN HEADER 133POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17051332005 1195-5272-ND 93C8425 17051332005
Product Name Backplane Connectors Hard Metric, Standard Har-Bus Hm Male Strt B19 (Ab Friendly) Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type CompactPCI; Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A114687-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details