"133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors har-bus HM male
CONN HEADER 133POS 2MM PRESS-FIT
har-bus HM 133 PIN B19
CONN, HARD METRIC, PLUG, 133POS, 2MM; Product Range:har-bus Series; No. of Contacts:133Contacts
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5271-ND | 17051331602 | 17051331602 | 72M5067 | 93C8422 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Har-Bus Hm 133 Pin B19 Harting | Conn, Hard Metric, Plug, 133Pos, 2Mm; Product Range Harting |
| Connector Type | CompactPCI; Header, Male Pins | ||||
| Mounting | Through Hole | ||||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 133 # |