HARTING Inc. of North America Hard Metric Connector, Plug, 133 Position; Product Range Harting 17051331201

Description
HARD METRIC CONNECTOR, PLUG, 133 POSITION; Product Range:har-bus HM Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 133 POSITION; Product Range:har-bus HM Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 133 Position; Product Range Harting - 93C8421 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 133 Position; Product Range Harting
93C8421
Hard Metric Connector, Plug, 133 Position; Product Range Harting 93C8421
HARD METRIC CONNECTOR, PLUG, 133 POSITION; Product Range:har-bus HM Series; No. of Contacts:133Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:- RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 133 POSITION; Product Range:har-bus HM Series; No. of Contacts:133Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93C8421
Product Name Hard Metric Connector, Plug, 133 Position; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Board-Board Conn, Header, 34Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2732 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 2 amps
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details