HARTING Inc. of North America Backplane Connectors 17050952401

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17050952401 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17050952401
Backplane Connectors 17050952401
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 1195-5268-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5268-ND
Hard Metric, Standard 1195-5268-ND
"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17050952401 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17050952401
Backplane Connectors - Hard Metric, Standard 17050952401
CONN HEADER 95POS 2MM PRESS-FIT

CONN HEADER 95POS 2MM PRESS-FIT

Supplier's Site Datasheet
Har-Bus Hm Male Type B Connector Rohs Compliant Harting - 90B7262 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Male Type B Connector Rohs Compliant Harting
90B7262
Har-Bus Hm Male Type B Connector Rohs Compliant Harting 90B7262
HAR-BUS HM MALE TYPE B CONNECTOR ROHS COMPLIANT: YES

HAR-BUS HM MALE TYPE B CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17050952401 1195-5268-ND 17050952401 90B7262
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Har-Bus Hm Male Type B Connector Rohs Compliant Harting
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details