The Hard Metric Connector, Plug, 95 Position (part number 35C3331) from the Harting product range features 95 contacts with a pitch spacing of 2.0 mm. It is designed according to IEC 61076-4-101 standards and supports a test voltage of 750V AC. The connector has a maximum contact resistance of 20 mOhm and an insulation resistance of at least 10^10 Ohm. It operates within a temperature range of -55°C to +125°C and can handle a working current of 1 A at 70°C, with derating considerations. The connector utilizes compliant press-in termination technology and is RoHS and lead-free compliant. The insulator is made from polycarbonate with a glass fiber reinforcement, classified under UL 94-V0 for flammability. The contact material is a copper alloy, treated with a recommended lubricant for enhanced performance. The connector is rated for 500 mating cycles, ensuring durability in applications. This product is suitable for engineers looking for a reliable and robust connector solution in demanding environments.
HARD METRIC CONNECTOR, PLUG, 95 POSITION; Product Range:har-bus HM Series; No. of Contacts:95Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 35C3331 |
| Product Name | Hard Metric Connector, Plug, 95 Position; Product Range Harting |
| Product Type | IC Headers |