HARTING Inc. of North America Hard Metric, Standard 17050951201

Description
"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet
Description
"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 1195-5267-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5267-ND
Hard Metric, Standard 1195-5267-ND
"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - 17050951201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17050951201
Backplane Connectors 17050951201
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Connectors Rohs Compliant Harting - 72C4996 - Newark, An Avnet Company
Chicago, IL, United States
Connectors Rohs Compliant Harting
72C4996
Connectors Rohs Compliant Harting 72C4996
CONNECTORS ROHS COMPLIANT: YES

CONNECTORS ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17050951201 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17050951201
Backplane Connectors - Hard Metric, Standard 17050951201
CONN HEADER 95POS 2MM PRESS-FIT

CONN HEADER 95POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5267-ND 17050951201 72C4996 17050951201
Product Name Hard Metric, Standard Backplane Connectors Connectors Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details