HARTING Inc. of North America Electronic Connector 17041542203

Description
Board Connector, 154 Contact(s), 7 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, Product overview: 17041542203 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17041542203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board Connector, 154 Contact(s), 7 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, Product overview: 17041542203 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17041542203 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
406-17041542203
Electronic Connector 406-17041542203
Board Connector, 154 Contact(s), 7 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, Product overview: 17041542203 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17041542203 can be used for catalog matching and distributor lookup.

Board Connector, 154 Contact(s), 7 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, Product overview: 17041542203 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17041542203 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 17041542203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17041542203
Backplane Connectors 17041542203
Hard Metric Connectors 154P MALE CPCI ST

Hard Metric Connectors 154P MALE CPCI ST

Buy Now
Connectors, Interconnects Backplane Connectors Hard Metric, Standard -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard Series: har-bus® HM Number of Positions: 154 (110 + 44 Ground) Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 + 2 Package: Tube Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: B 22

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Package: Tube
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: B 22

Buy Now Datasheet
Hard Metric, Standard - 1195-3349-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3349-ND
Hard Metric, Standard 1195-3349-ND
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Hard Metric Connectors 154P MALE CPCI STRT - 326-17041542203 - Utmel Electronic Limited
Hong Kong, China
Hard Metric Connectors 154P MALE CPCI STRT
326-17041542203
Hard Metric Connectors 154P MALE CPCI STRT 326-17041542203
Hard Metric Connectors 154P MALE CPCI STRT

Hard Metric Connectors 154P MALE CPCI STRT

Supplier's Site
Hard Metric, Standard - 17041542203 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
17041542203
Hard Metric, Standard 17041542203
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 17041542203 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17041542203
Backplane Connectors - Hard Metric, Standard 17041542203
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406-17041542203 17041542203 1195-3349-ND 326-17041542203 17041542203 17041542203
Product Name Electronic Connector Backplane Connectors Connectors, Interconnects Backplane Connectors Hard Metric, Standard Hard Metric, Standard Hard Metric Connectors 154P MALE CPCI STRT Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Gender Male / Plug
Termination Press-Fit Press-Fit Press-Fit
Current Rating 1.0 amps 1.5 amps
Connector Type CompactPCI; Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-096LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50015-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details