"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Hard Metric, Standard
Series: har-bus® HM
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Package: Tube
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: B 22
Hard Metric Connectors HAR-BUS HM MEL TY
HAR-BUS HM MALE TYPE B22, (AB FRIENDLY) ROHS COMPLIANT: YES
CONN HEADER 154POS 2MM PRESS-FIT
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5265-ND | 17041542010 | 93C8419 | 17041542010 | |
| Product Name | Hard Metric, Standard | Connectors, Interconnects Backplane Connectors Hard Metric, Standard | Backplane Connectors | Har-Bus Hm Male Type B22, (Ab Friendly) Rohs Compliant Harting | Backplane Connectors - Hard Metric, Standard |
| Connector Type | CompactPCI; Header, Male Pins |