The Backplane Connector - Hard Metric, Standard from Lingto Electronic Limited, specifically part number 17041541203, features a male connector with a straight configuration. It is designed for CompactPCI applications and is identified as Type B22. The connector has a contact configuration that includes 154 positions with a contact length of 9.7 mm and a mating termination side of 3.7 mm. This product is suitable for use in computer and telephony systems, making it a versatile choice for various engineering projects. The connector's performance levels are categorized, with bold print indicating performance level 2.
HM MALE TYPE B22, SHIELDED, PL
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL TY
CONNECTOR, BACKPLANE, PLUG, 154 POSITION, 7ROW; Product Range:har-bus HM Series; No. of Contacts:154Contacts
CONN HEADER 154POS 2MM PRESS-FIT
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17041541203 | 1195-5263-ND | 17041541203 | 44J8024 | 17041541203 |
| Product Name | Connectors Board to Board, Backplane, Hard Metric | Hard Metric, Standard | Backplane Connectors | Connector, Backplane, Plug, 154 Position, 7Row; Product Range Harting | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Board to Board Connector | CompactPCI; Header, Male Pins | |||
| Mounting | Through Hole | ||||
| Contact Pitch | 2.01 mm (0.0790 inch) | ||||
| Number of Contacts | 154 # |