"132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Hard Metric Connectors HAR-BUS HM MEL TY
CONN HEADER 132POS 2MM PRESS-FIT
HAR-BUS HM MALE, TYPE B22 ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5261-ND | 17041322001 | 17041322001 | 93C8414 |
| Product Name | Hard Metric, Standard | Backplane Connectors | Backplane Connectors - Hard Metric, Standard | Har-Bus Hm Male, Type B22 Rohs Compliant Harting |
| Connector Type | CompactPCI; Header, Male Pins |