HARTING Inc. of North America Backplane Connectors 17041102202

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17041102202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17041102202
Backplane Connectors 17041102202
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hm Male Type B22, Unshielded, Pl2, Pins Bbbbb Harting - 44J8000 - Newark, An Avnet Company
Chicago, IL, United States
Hm Male Type B22, Unshielded, Pl2, Pins Bbbbb Harting
44J8000
Hm Male Type B22, Unshielded, Pl2, Pins Bbbbb Harting 44J8000
HM Male Type B22, unshielded, PL2, pins BBBBB

HM Male Type B22, unshielded, PL2, pins BBBBB

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17041102202 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17041102202
Backplane Connectors - Hard Metric, Standard 17041102202
CONN HEADER 2MM PRESS-FIT

CONN HEADER 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17041102202 44J8000 17041102202
Product Name Backplane Connectors Hm Male Type B22, Unshielded, Pl2, Pins Bbbbb Harting Backplane Connectors - Hard Metric, Standard
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details