HARTING Inc. of North America Backplane Connectors 17041102201

Description
Hard Metric Connectors 110P TYPE B22 MAL
Request a Quote
Description
Hard Metric Connectors 110P TYPE B22 MAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Backplane Connector - Hard Metric, Standard from Lingto Electronic Limited, specifically part number 17041102201, features a male connector with a straight configuration. It is designed for CompactPCI applications and is identified as Type B22. The connector supports a contact length of 8.2 mm and is suitable for use in computer and telephony systems. This product is part of a series that includes various configurations and performance levels, ensuring compatibility with different system requirements. The connector's design adheres to industry standards, making it a reliable choice for engineers seeking robust backplane connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Backplane Connector - Hard Metric, Standard from Lingto Electronic Limited, specifically part number 17041102201, features a male connector with a straight configuration. It is designed for CompactPCI applications and is identified as Type B22. The connector supports a contact length of 8.2 mm and is suitable for use in computer and telephony systems. This product is part of a series that includes various configurations and performance levels, ensuring compatibility with different system requirements. The connector's design adheres to industry standards, making it a reliable choice for engineers seeking robust backplane connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17041102201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17041102201
Backplane Connectors 17041102201
Hard Metric Connectors 110P TYPE B22 MAL

Hard Metric Connectors 110P TYPE B22 MAL

Buy Now
Hard Metric, Standard - 1195-5260-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-5260-ND
Hard Metric, Standard 1195-5260-ND
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17041102201 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17041102201
Backplane Connectors - Hard Metric, Standard 17041102201
CONN HEADER 110POS 2MM PRESS-FIT

CONN HEADER 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 17041102201 1195-5260-ND 17041102201
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 27.000 GHz
View Details