HARTING Inc. of North America Hard Metric Connector, Plug, 77Pos; Product Range Harting 17030772202

Description
HARD METRIC CONNECTOR, PLUG, 77POS; Product Range:har-bus HM Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 77POS; Product Range:har-bus HM Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 77Pos; Product Range Harting - 01C3677 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 77Pos; Product Range Harting
01C3677
Hard Metric Connector, Plug, 77Pos; Product Range Harting 01C3677
HARD METRIC CONNECTOR, PLUG, 77POS; Product Range:har-bus HM Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Copper AlloyRoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 77POS; Product Range:har-bus HM Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01C3677
Product Name Hard Metric Connector, Plug, 77Pos; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - G125-MH11605L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details