HARTING Inc. of North America Backplane Connectors 17030771202

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17030771202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17030771202
Backplane Connectors 17030771202
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 17030771202-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17030771202-ND
Hard Metric, Standard 17030771202-ND
"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Harting Product Rohs Compliant Harting - 44J7958 - Newark, An Avnet Company
Chicago, IL, United States
Harting Product Rohs Compliant Harting
44J7958
Harting Product Rohs Compliant Harting 44J7958
HARTING PRODUCT ROHS COMPLIANT: YES

HARTING PRODUCT ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17030771202 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17030771202
Backplane Connectors - Hard Metric, Standard 17030771202
CONN HEADER 77POS 2MM PRESS-FIT

CONN HEADER 77POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17030771202 17030771202-ND 44J7958 17030771202
Product Name Backplane Connectors Hard Metric, Standard Harting Product Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102153-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details