HARTING Inc. of North America Hard Metric, Standard 17030552202

Description
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet
Description
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 17030552202-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17030552202-ND
Hard Metric, Standard 17030552202-ND
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - 17030552202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17030552202
Backplane Connectors 17030552202
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Har-Bus Hm Male, Type C Rohs Compliant Harting - 93C8410 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Male, Type C Rohs Compliant Harting
93C8410
Har-Bus Hm Male, Type C Rohs Compliant Harting 93C8410
HAR-BUS HM MALE, TYPE C ROHS COMPLIANT: YES

HAR-BUS HM MALE, TYPE C ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 17030552202 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17030552202
Backplane Connectors - Hard Metric, Standard 17030552202
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17030552202-ND 17030552202 93C8410 17030552202
Product Name Hard Metric, Standard Backplane Connectors Har-Bus Hm Male, Type C Rohs Compliant Harting Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10004007ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22050-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details