HARTING Inc. of North America Hard Metric, Standard 17030552201

Description
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet
Description
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 1195-3348-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1195-3348-ND
Hard Metric, Standard 1195-3348-ND
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-17030552201
Electronic Connector 406-17030552201
Board Connector, 55 Contact(s), 5 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, Product overview: 17030552201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17030552201 can be used for catalog matching and distributor lookup.

Board Connector, 55 Contact(s), 5 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, Product overview: 17030552201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-17030552201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 17030552201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17030552201
Backplane Connectors 17030552201
Hard Metric Connectors 55P TYPE C MALE

Hard Metric Connectors 55P TYPE C MALE

Buy Now
Backplane Connectors - Hard Metric, Standard - 17030552201 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17030552201
Backplane Connectors - Hard Metric, Standard 17030552201
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Plug, 175 Position; Product Range Harting - 35C3327 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 175 Position; Product Range Harting
35C3327
Hard Metric Connector, Plug, 175 Position; Product Range Harting 35C3327
HARD METRIC CONNECTOR, PLUG, 175 POSITION; Product Range:har-bus HM Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 175 POSITION; Product Range:har-bus HM Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3348-ND 406-17030552201 17030552201 17030552201 35C3327
Product Name Hard Metric, Standard Electronic Connector Backplane Connectors Backplane Connectors - Hard Metric, Standard Hard Metric Connector, Plug, 175 Position; Product Range Harting
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
Number of Contacts 55 #
Unlock Full Specs
to access all available technical data