HARTING Inc. of North America Backplane Connectors 17030551401

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17030551401 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17030551401
Backplane Connectors 17030551401
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 17030551401-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17030551401-ND
Hard Metric, Standard 17030551401-ND
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17030551401 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17030551401
Backplane Connectors - Hard Metric, Standard 17030551401
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 17030551401 17030551401-ND 17030551401
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PwrBlade ® - 51915-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details