HARTING Inc. of North America Hard Metric Connector, Plug, 175 Position; Product Range Harting 17021752201

Description
HARD METRIC CONNECTOR, PLUG, 175 POSITION; Product Range:har-bus HM Series; No. of Contacts:175Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 175 POSITION; Product Range:har-bus HM Series; No. of Contacts:175Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 175 Position; Product Range Harting - 01C3676 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 175 Position; Product Range Harting
01C3676
Hard Metric Connector, Plug, 175 Position; Product Range Harting 01C3676
HARD METRIC CONNECTOR, PLUG, 175 POSITION; Product Range:har-bus HM Series; No. of Contacts:175Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 175 POSITION; Product Range:har-bus HM Series; No. of Contacts:175Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01C3676
Product Name Hard Metric Connector, Plug, 175 Position; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
D-Sub Standard Board Mount - D15S33E6GV12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details