HARTING Inc. of North America Conn, Hard Metric, Rcpt, 110Pos, 5Row; Product Range Harting 17 24 110 2102

Description
CONN, HARD METRIC, RCPT, 110POS, 5ROW; Product Range:Har-Bus Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
CONN, HARD METRIC, RCPT, 110POS, 5ROW; Product Range:Har-Bus Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Hard Metric, Rcpt, 110Pos, 5Row; Product Range Harting - 26M5965 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hard Metric, Rcpt, 110Pos, 5Row; Product Range Harting
26M5965
Conn, Hard Metric, Rcpt, 110Pos, 5Row; Product Range Harting 26M5965
CONN, HARD METRIC, RCPT, 110POS, 5ROW; Product Range:Har-Bus Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, HARD METRIC, RCPT, 110POS, 5ROW; Product Range:Har-Bus Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5965
Product Name Conn, Hard Metric, Rcpt, 110Pos, 5Row; Product Range Harting
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Accessories - SR59BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Nano SIM Card Connector 6 Pin Push-Pull Type Metal Body JER - ET-NO6PPTPL-MBJR - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details