HARTING Inc. of North America Conn, Backplane, Rcpt, 110Pos, 5Row, 2Mm; Product Range Harting 17 21 110 2102

Description
CONN, BACKPLANE, RCPT, 110POS, 5ROW, 2MM; Product Range:har-bus HM Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONN, BACKPLANE, RCPT, 110POS, 5ROW, 2MM; Product Range:har-bus HM Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Rcpt, 110Pos, 5Row, 2Mm; Product Range Harting - 26M5961 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 110Pos, 5Row, 2Mm; Product Range Harting
26M5961
Conn, Backplane, Rcpt, 110Pos, 5Row, 2Mm; Product Range Harting 26M5961
CONN, BACKPLANE, RCPT, 110POS, 5ROW, 2MM; Product Range:har-bus HM Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 110POS, 5ROW, 2MM; Product Range:har-bus HM Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5961
Product Name Conn, Backplane, Rcpt, 110Pos, 5Row, 2Mm; Product Range Harting
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9218GRY-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details