HARTING Inc. of North America Connectors, Interconnects Backplane Connectors Specialized 16340961101000

Description
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Specialized Series: ATCA / mTCA Termination Style: Press-Fit Connector Type: Power Module, Female Sockets and Male Blades Number of Positions Loaded: All Package: Bag Connector Usage: Daughtercard Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: MicroTCA™
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Specialized Series: ATCA / mTCA Termination Style: Press-Fit Connector Type: Power Module, Female Sockets and Male Blades Number of Positions Loaded: All Package: Bag Connector Usage: Daughtercard Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: MicroTCA™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Specialized Series: ATCA / mTCA Termination Style: Press-Fit Connector Type: Power Module, Female Sockets and Male Blades Number of Positions Loaded: All Package: Bag Connector Usage: Daughtercard Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: MicroTCA™

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: ATCA / mTCA
Termination Style: Press-Fit
Connector Type: Power Module, Female Sockets and Male Blades
Number of Positions Loaded: All
Package: Bag
Connector Usage: Daughtercard
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Connector Style: MicroTCA™

Buy Now Datasheet
Backplane Connectors - Specialized - 16340961101000 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
16340961101000
Backplane Connectors - Specialized 16340961101000
CONN PWR MOD MTCA 96POS PCB

CONN PWR MOD MTCA 96POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 16340961101000
Product Name Connectors, Interconnects Backplane Connectors Specialized Backplane Connectors - Specialized
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products