HARTING Inc. of North America Conn, Atca, Plug, 34Pos, Press-Fit; Product Range Harting 16320301101000

Description
CONN, ATCA, PLUG, 34POS, PRESS-FIT; Product Range:-; No. of Contacts:34Contacts; Pitch Spacing:-; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Connector Type:ATCA RoHS Compliant: Yes
Datasheet
Description
CONN, ATCA, PLUG, 34POS, PRESS-FIT; Product Range:-; No. of Contacts:34Contacts; Pitch Spacing:-; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Connector Type:ATCA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Atca, Plug, 34Pos, Press-Fit; Product Range Harting - 86R6341 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Atca, Plug, 34Pos, Press-Fit; Product Range Harting
86R6341
Conn, Atca, Plug, 34Pos, Press-Fit; Product Range Harting 86R6341
CONN, ATCA, PLUG, 34POS, PRESS-FIT; Product Range:-; No. of Contacts:34Contacts; Pitch Spacing:-; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Connector Type:ATCA RoHS Compliant: Yes

CONN, ATCA, PLUG, 34POS, PRESS-FIT; Product Range:-; No. of Contacts:34Contacts; Pitch Spacing:-; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:-; Row Pitch:-; Contact Material:Copper Alloy; Connector Type:ATCA RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 16320301101000 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
16320301101000
Backplane Connectors - Specialized 16320301101000
CONN PLUG POWER 34POS PCB

CONN PLUG POWER 34POS PCB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 86R6341 16320301101000
Product Name Conn, Atca, Plug, 34Pos, Press-Fit; Product Range Harting Backplane Connectors - Specialized
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details