HARTING Inc. of North America Electronic Connector 16211701301000

Description
CONN PLUG AMC 170POS PCB Product overview: 16211701301000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-16211701301000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN PLUG AMC 170POS PCB Product overview: 16211701301000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-16211701301000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-16211701301000
Electronic Connector 407-16211701301000
CONN PLUG AMC 170POS PCB Product overview: 16211701301000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-16211701301000 can be used for catalog matching and distributor lookup.

CONN PLUG AMC 170POS PCB Product overview: 16211701301000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-16211701301000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: HARTING Category: Connectors, Interconnects Backplane Connectors Specialized Series: ATCA / mTCA Number of Positions: 170 Pitch: 0.029" (0.75mm) Connector Type: Plug, Piggyback Number of Positions Loaded: All Package: Bulk Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: AdvancedMC

Manufacturer: HARTING
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: ATCA / mTCA
Number of Positions: 170
Pitch: 0.029" (0.75mm)
Connector Type: Plug, Piggyback
Number of Positions Loaded: All
Package: Bulk
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Connector Style: AdvancedMC

Buy Now Datasheet
Backplane Connectors - Specialized - 16211701301000 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
16211701301000
Backplane Connectors - Specialized 16211701301000
CONN PLUG AMC 170POS PCB

CONN PLUG AMC 170POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-16211701301000 16211701301000
Product Name Electronic Connector Connectors, Interconnects Backplane Connectors Specialized Backplane Connectors - Specialized
Gender Male / Plug
Termination Solder
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details