HARTING Inc. of North America Backplane Connectors - Specialized 16111705202000

Description
CONN HEADER AMC 170POS PCB
Datasheet
Description
CONN HEADER AMC 170POS PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - Specialized - 16111705202000 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
16111705202000
Backplane Connectors - Specialized 16111705202000
CONN HEADER AMC 170POS PCB

CONN HEADER AMC 170POS PCB

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 170Pos, Th; Card Edge Connector Type Harting - 41M0579 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 170Pos, Th; Card Edge Connector Type Harting
41M0579
Card Edge Conn, Dual Side, 170Pos, Th; Card Edge Connector Type Harting 41M0579
CARD EDGE CONN, DUAL SIDE, 170POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.9mm; No. of Contacts:170 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 170POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.9mm; No. of Contacts:170 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 16111705202000 41M0579
Product Name Backplane Connectors - Specialized Card Edge Conn, Dual Side, 170Pos, Th; Card Edge Connector Type Harting
Geometry AdvancedMC Straight
Unlock Full Specs
to access all available technical data

Similar Products

50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details