HARTING Inc. of North America Headers, Receptacles, Female Sockets 15650122701000

Description
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 1195-15650122701000CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15650122701000CT-ND
Headers, Receptacles, Female Sockets 1195-15650122701000CT-ND
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 1195-15650122701000TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15650122701000TR-ND
Headers, Receptacles, Female Sockets 1195-15650122701000TR-ND
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Conn, Pcb Rcpt, R/a, 12Pos, 1Row, 2.54Mm; Connector Systems Harting - 26AJ4974 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Pcb Rcpt, R/a, 12Pos, 1Row, 2.54Mm; Connector Systems Harting
26AJ4974
Conn, Pcb Rcpt, R/a, 12Pos, 1Row, 2.54Mm; Connector Systems Harting 26AJ4974
CONN, PCB RCPT, R/A, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:har-flex Series RoHS Compliant: Yes

CONN, PCB RCPT, R/A, 12POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:har-flex Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-15650122701000CT-ND 26AJ4974
Product Name Headers, Receptacles, Female Sockets Conn, Pcb Rcpt, R/a, 12Pos, 1Row, 2.54Mm; Connector Systems Harting
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
D-Sub Connector Assemblies - 2262-A29052-021TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details