HARTING Inc. of North America Headers, Male Pins 15550022601000

Description
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1195-15550022601000DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-15550022601000DKR-ND
Headers, Male Pins 1195-15550022601000DKR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 1195-15550022601000TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-15550022601000TR-ND
Headers, Male Pins 1195-15550022601000TR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Headers, Male Pins - 1195-15550022601000CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-15550022601000CT-ND
Headers, Male Pins 1195-15550022601000CT-ND
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, R/a Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harting - 26AJ4966 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harting
26AJ4966
Conn, R/a Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harting 26AJ4966
CONN, R/A HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:har-flex Series RoHS Compliant: Yes

CONN, R/A HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:har-flex Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-15550022601000DKR-ND 26AJ4966
Product Name Headers, Male Pins Conn, R/a Header, 2Pos, 1Row, 2.54Mm; Connector Systems Harting
Connector Type Header Connector; Header Board to Board Connector
Mounting Surface Mount, Right Angle
Voltage Rating 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1263-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PwrBlade ® - 51915-144LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers