HARTING Inc. of North America Rectangular Connector Accessories 15290800503000

Description
HAR-FLEX STRAIN RELIEF FOR IDC C
Request a Quote Datasheet
Description
HAR-FLEX STRAIN RELIEF FOR IDC C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 1195-15290800503000-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1195-15290800503000-ND
Rectangular Connector Accessories 1195-15290800503000-ND
HAR-FLEX STRAIN RELIEF FOR IDC C

HAR-FLEX STRAIN RELIEF FOR IDC C

Buy Now Datasheet
Har-Flex Strain Relief For Idc Connector, 80Pin Harting - 63AJ7020 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Strain Relief For Idc Connector, 80Pin Harting
63AJ7020
Har-Flex Strain Relief For Idc Connector, 80Pin Harting 63AJ7020
HAR-FLEX STRAIN RELIEF FOR IDC CONNECTOR, 80PIN

HAR-FLEX STRAIN RELIEF FOR IDC CONNECTOR, 80PIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-15290800503000-ND 63AJ7020
Product Name Rectangular Connector Accessories Har-Flex Strain Relief For Idc Connector, 80Pin Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1318-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
2 suppliers
Nicomatic North America
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers