HARTING Inc. of North America Rectangular Connector Accessories 15290440503000

Description
HAR-FLEX STRAIN RELIEF FOR IDC C
Request a Quote Datasheet
Description
HAR-FLEX STRAIN RELIEF FOR IDC C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - 1195-15290440503000-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
1195-15290440503000-ND
Rectangular Connector Accessories 1195-15290440503000-ND
HAR-FLEX STRAIN RELIEF FOR IDC C

HAR-FLEX STRAIN RELIEF FOR IDC C

Buy Now Datasheet
Har-Flex Strain Relief For Idc Connector, 44Pin Harting - 63AJ7009 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Strain Relief For Idc Connector, 44Pin Harting
63AJ7009
Har-Flex Strain Relief For Idc Connector, 44Pin Harting 63AJ7009
HAR-FLEX STRAIN RELIEF FOR IDC CONNECTOR, 44PIN

HAR-FLEX STRAIN RELIEF FOR IDC CONNECTOR, 44PIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-15290440503000-ND 63AJ7009
Product Name Rectangular Connector Accessories Har-Flex Strain Relief For Idc Connector, 44Pin Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details