HARTING Inc. of North America Free Hanging, Panel Mount 15290342502000

Description
34 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
34 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 15290342502000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
15290342502000-ND
Free Hanging, Panel Mount 15290342502000-ND
34 Position Rectangular Receptacle Connector IDC Gold 30 AWG

34 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Har-Flex Female Idc Connector, With Strain Relief, 34Pin, Pl1 Harting - 37AC2052 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Female Idc Connector, With Strain Relief, 34Pin, Pl1 Harting
37AC2052
Har-Flex Female Idc Connector, With Strain Relief, 34Pin, Pl1 Harting 37AC2052
HAR-FLEX FEMALE IDC CONNECTOR, WITH STRAIN RELIEF, 34PIN, PL1

HAR-FLEX FEMALE IDC CONNECTOR, WITH STRAIN RELIEF, 34PIN, PL1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 15290342502000-ND 37AC2052
Product Name Free Hanging, Panel Mount Har-Flex Female Idc Connector, With Strain Relief, 34Pin, Pl1 Harting
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 101VL05 - Powell Electronics, Inc.
Nicomatic North America
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details