HARTING Inc. of North America Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount 15290122502000

Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Series: har-flex® Number of Positions: 12 Pitch: 0.050" (1.27mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Package: Tray Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Series: har-flex® Number of Positions: 12 Pitch: 0.050" (1.27mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Package: Tray Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Series: har-flex® Number of Positions: 12 Pitch: 0.050" (1.27mm) Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.050" (1.27mm) Package: Tray Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Series: har-flex®
Number of Positions: 12
Pitch: 0.050" (1.27mm)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.050" (1.27mm)
Package: Tray
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Free Hanging, Panel Mount - 1195-3425-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1195-3425-ND
Free Hanging, Panel Mount 1195-3425-ND
12 Position Rectangular Receptacle Connector IDC 30 AWG

12 Position Rectangular Receptacle Connector IDC 30 AWG

Buy Now Datasheet
Har-Flex Female Idc Connector, With Strain Relief, 12Pin, Pl1 Harting - 37AC2035 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Female Idc Connector, With Strain Relief, 12Pin, Pl1 Harting
37AC2035
Har-Flex Female Idc Connector, With Strain Relief, 12Pin, Pl1 Harting 37AC2035
HAR-FLEX FEMALE IDC CONNECTOR, WITH STRAIN RELIEF, 12PIN, PL1

HAR-FLEX FEMALE IDC CONNECTOR, WITH STRAIN RELIEF, 12PIN, PL1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3425-ND 37AC2035
Product Name Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount Free Hanging, Panel Mount Har-Flex Female Idc Connector, With Strain Relief, 12Pin, Pl1 Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details