HARTING Inc. of North America Free Hanging, Panel Mount 15290062502000

Description
6 Position Rectangular Receptacle Connector IDC 30 AWG
Request a Quote Datasheet
Description
6 Position Rectangular Receptacle Connector IDC 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1195-3424-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1195-3424-ND
Free Hanging, Panel Mount 1195-3424-ND
6 Position Rectangular Receptacle Connector IDC 30 AWG

6 Position Rectangular Receptacle Connector IDC 30 AWG

Buy Now Datasheet
Har-Flex Female Idc Connector, With Strain Relief, 6Pin, Pl1 Harting - 37AC2029 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Female Idc Connector, With Strain Relief, 6Pin, Pl1 Harting
37AC2029
Har-Flex Female Idc Connector, With Strain Relief, 6Pin, Pl1 Harting 37AC2029
HAR-FLEX FEMALE IDC CONNECTOR, WITH STRAIN RELIEF, 6PIN, PL1

HAR-FLEX FEMALE IDC CONNECTOR, WITH STRAIN RELIEF, 6PIN, PL1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-3424-ND 37AC2029
Product Name Free Hanging, Panel Mount Har-Flex Female Idc Connector, With Strain Relief, 6Pin, Pl1 Harting
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details