"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
HAR-FLEX STR F 13.65MM 68P PL1
PCB RECEPTACLE, BTB, 68POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-15230682601000CT-ND | 81AH0413 |
| Product Name | Headers, Receptacles, Female Sockets | Pcb Receptacle, Btb, 68Pos, 2Row, 1.27Mm; Connector Systems Harting |
| Connector Type | Header Connector; Receptacle | Board to Board Connector |