HARTING Inc. of North America Headers, Receptacles, Female Sockets 15230402601000

Description
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 1195-15230402601000CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15230402601000CT-ND
Headers, Receptacles, Female Sockets 1195-15230402601000CT-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 1195-15230402601000TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15230402601000TR-ND
Headers, Receptacles, Female Sockets 1195-15230402601000TR-ND
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Pcb Receptacle, Btb, 40Pos, 2Row, 1.27Mm; Connector Systems Harting - 81AH0411 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Receptacle, Btb, 40Pos, 2Row, 1.27Mm; Connector Systems Harting
81AH0411
Pcb Receptacle, Btb, 40Pos, 2Row, 1.27Mm; Connector Systems Harting 81AH0411
PCB RECEPTACLE, BTB, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:Har-flex Series RoHS Compliant: Yes

PCB RECEPTACLE, BTB, 40POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:Har-flex Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-15230402601000CT-ND 81AH0411
Product Name Headers, Receptacles, Female Sockets Pcb Receptacle, Btb, 40Pos, 2Row, 1.27Mm; Connector Systems Harting
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details