HARTING Inc. of North America Headers, Receptacles, Female Sockets 15221002401000

Description
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 1195-15221002401000TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15221002401000TR-ND
Headers, Receptacles, Female Sockets 1195-15221002401000TR-ND
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 1195-15221002401000CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15221002401000CT-ND
Headers, Receptacles, Female Sockets 1195-15221002401000CT-ND
CONN RCPT 100POS 0.05 GOLD SMD

CONN RCPT 100POS 0.05 GOLD SMD

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
15221002401000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 15221002401000
CONN RCPT 100POS 0.05 GOLD SMD

CONN RCPT 100POS 0.05 GOLD SMD

Supplier's Site
Connector, Rcpt, 100Pos, 2Row, 1.27Mm; Connector Systems Harting - 85Y2969 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 100Pos, 2Row, 1.27Mm; Connector Systems Harting
85Y2969
Connector, Rcpt, 100Pos, 2Row, 1.27Mm; Connector Systems Harting 85Y2969
CONNECTOR, RCPT, 100POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:Har-flex Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 100POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:Har-flex Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1195-15221002401000TR-ND 15221002401000 85Y2969
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 100Pos, 2Row, 1.27Mm; Connector Systems Harting
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data